TE Connectivity Antennas 2363698-2

Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Product Diameter : 48 MM  [1.89 INCH ] Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ISM Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : N-Type Antenna Connector Type : N-Type Jack Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 0
Request a Quote
Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Product Diameter : 48 MM  [1.89 INCH ] Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ISM Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : N-Type Antenna Connector Type : N-Type Jack Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363698-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2363698-2
Antennas 2363698-2
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Product Diameter : 48 MM  [1.89 INCH ] Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ISM Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : N-Type Antenna Connector Type : N-Type Jack Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 0

Configuration Features


  • Antenna Protocol : ISM / ZB / BT WIFI
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Diameter : 48 MM  [1.89 INCH ]
  • Product Height : 82 MM  [3.22 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ISM

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : N-Type
  • Antenna Connector Type : N-Type Jack

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2363698-2
Product Name Antennas
Applications Modem or Wireless Network; ISM
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers