TE Connectivity Antennas 2363696-5

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, Cellular, 4G, Wi-Fi, GNSS Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2 M  [6.56 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, 5G, Cellular, WLAN, GNSS, GPS, LTE, 4G Mechanical Attachment Mounting Type : Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, US Dual & EU Dual & WCDMA, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, 802.11 a/g/n/ac & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960, 1562 - 1612 Gain (Max) (DB) : 4
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, Cellular, 4G, Wi-Fi, GNSS Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2 M  [6.56 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, 5G, Cellular, WLAN, GNSS, GPS, LTE, 4G Mechanical Attachment Mounting Type : Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, US Dual & EU Dual & WCDMA, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, 802.11 a/g/n/ac & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960, 1562 - 1612 Gain (Max) (DB) : 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363696-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2363696-5
Antennas 2363696-5
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, Cellular, 4G, Wi-Fi, GNSS Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2 M  [6.56 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, 5G, Cellular, WLAN, GNSS, GPS, LTE, 4G Mechanical Attachment Mounting Type : Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, US Dual & EU Dual & WCDMA, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, 802.11 a/g/n/ac & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960, 1562 - 1612 Gain (Max) (DB) : 4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 5G, Cellular, 4G, Wi-Fi, GNSS
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 2 M  [6.56 FT ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Wi-Fi, 5G, Cellular, WLAN, GNSS, GPS, LTE, 4G

Mechanical Attachment


  • Mounting Type : Adhesive
  • Mounts To : Panel
  • Polarization : Vertical Linear

Operation/Application


  • Coverage Type : Omnidirectional
  • Wireless Standard : EU Dual Band, US Dual & EU Dual & WCDMA, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, 802.11 a/g/n/ac & Wi-Fi, GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960, 1562 - 1612
  • Gain (Max) (DB) : 4
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2363696-5
Product Name Antennas
Applications Modem or Wireless Network; GPS; Wi-Fi, 5G, Cellular, WLAN, GNSS, GPS, LTE, 4G
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers