The Lighting Connector, part number 62AJ6491, is a four-position, cable mount connector designed for street lighting applications. It features a black housing and is UL certified, ensuring compliance with industry standards. The connector is sealable and has an IP rating of 6 for both water and dust sealing, making it suitable for outdoor use. It operates within a temperature range of -40 to 90 °C (-40 to 190 °F) and has a maximum contact current rating of 1.5 A. The product is compliant with EU RoHS and ELV directives, indicating it meets environmental safety standards. This connector is part of the Zhaga Book 18 series, which standardizes street lighting connectors for interoperability.
SSL Connector 4 Position Receptacle Board to Cable/Wire Poke-In
Connectors
LIGHTING CONN, RCPT, 4POS, CABLE MOUNT ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2363638-2-ND | 2363638-2 | 62AJ6491 |
| Product Name | Solid State Lighting Connector Assemblies | Lighting Conn, Rcpt, 4Pos, Cable Mount Rohs Compliant Te Connectivity | |
| Mounting | PCB |