TE Connectivity SAS & MiniSAS 2362786-2

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2362786-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2362786-2
SAS & MiniSAS 2362786-2
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Ports : 1
  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.15 MM  [.32 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • PCIe/SAS Generation : Gen4
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2362786-2
Product Name SAS & MiniSAS
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-103311-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details