TE Connectivity Data Connectivity Headers 2362662-1

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : A-D PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Post-Tin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 14.38 MM  [.566 INCH ] Product Width : 19.6 MM  [.772 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Industry Standards IP Rating : IP2X Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : A-D PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Post-Tin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 14.38 MM  [.566 INCH ] Product Width : 19.6 MM  [.772 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Industry Standards IP Rating : IP2X Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2362662-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2362662-1
Data Connectivity Headers 2362662-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : A-D PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Post-Tin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 14.38 MM  [.566 INCH ] Product Width : 19.6 MM  [.772 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Industry Standards IP Rating : IP2X Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Connector & Keying Code : A-D
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Post-Tin
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 13.5 MM  [.531 INCH ]
  • Product Length : 14.38 MM  [.566 INCH ]
  • Product Width : 19.6 MM  [.772 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Natural

Industry Standards


  • IP Rating : IP2X

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 84

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2362662-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details