Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features Number of Strands : 190
Dimensions Power Cable Conductor Diameter : 6.3 MM [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM [.307 - .358 INCH ] Wire Size (MMSQ) : 25
Product Type Features Cable Insulation Style : Single
Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features Number of Strands : 190
Dimensions Power Cable Conductor Diameter : 6.3 MM [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM [.307 - .358 INCH ] Wire Size (MMSQ) : 25
Product Type Features Cable Insulation Style : Single
Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features Number of Strands : 190
Dimensions Power Cable Conductor Diameter : 6.3 MM [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM [.307 - .358 INCH ] Wire Size (MMSQ) : 25
Product Type Features Cable Insulation Style : Single
Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Body Features
Conductor Material : Tin-Plated Copper
Power Cable Wire Color : BK
Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features
Number of Strands : 190
Dimensions
Power Cable Conductor Diameter : 6.3 MM [.248 INCH ]
Power Cable Wire Diameter : 7.8 - 9.1 MM [.307 - .358 INCH ]