TE Connectivity Benchtop Crimping Machines 2362229-3

Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2362229-3 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2362229-3
Benchtop Crimping Machines 2362229-3
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide

Other


  • Applicator & Product Style : OCEAN
  • Operating Voltage : 100-240 V, 50/60 Hz, Single Phase
  • Quality Monitoring : Yes
  • Splicing Capability : No
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now
Gii Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity - 68AH8088 - Newark, An Avnet Company
Chicago, IL, United States
Gii Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity
68AH8088
Gii Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity 68AH8088
GII ATLANTIC DCCM TERMINATOR, 40MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

GII ATLANTIC DCCM TERMINATOR, 40MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2362229-3 68AH8088
Product Name Benchtop Crimping Machines Gii Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803457-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707303-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details