TE Connectivity Benchtop Crimping Machines 2362229-2

Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2362229-2 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2362229-2
Benchtop Crimping Machines 2362229-2
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No Product Availability Applicable Region : Worldwide

Electrical Characteristics


  • Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase

Other


  • Applicator & Product Style : OCEAN
  • Quality Monitoring : With
  • Splicing Capability : No
  • Split Cycle Operation : No
  • Stroke Length (MM) : 30
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now
5K Pacific Dccm Terminator, 30Mm; Crimp Tool Type Te Connectivity - 68AH8087 - Newark, An Avnet Company
Chicago, IL, United States
5K Pacific Dccm Terminator, 30Mm; Crimp Tool Type Te Connectivity
68AH8087
5K Pacific Dccm Terminator, 30Mm; Crimp Tool Type Te Connectivity 68AH8087
5K PACIFIC DCCM TERMINATOR, 30MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

5K PACIFIC DCCM TERMINATOR, 30MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2362229-2 68AH8087
Product Name Benchtop Crimping Machines 5K Pacific Dccm Terminator, 30Mm; Crimp Tool Type Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details