TE Connectivity Benchtop Crimping Machines 2362229-1

Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2362229-1 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2362229-1
Benchtop Crimping Machines 2362229-1
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide

Other


  • Applicator & Product Style : OCEAN
  • Operating Voltage : 100-240 V, 50/60 Hz, Single Phase
  • Quality Monitoring : Yes
  • Splicing Capability : No
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now
5K Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity - 68AH8086 - Newark, An Avnet Company
Chicago, IL, United States
5K Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity
68AH8086
5K Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity 68AH8086
5K ATLANTIC DCCM TERMINATOR, 40MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

5K ATLANTIC DCCM TERMINATOR, 40MM; Crimp Tool Type:Electric; For Use With:Crimping & Wire Stripping; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2362229-1 68AH8086
Product Name Benchtop Crimping Machines 5K Atlantic Dccm Terminator, 40Mm; Crimp Tool Type Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633468-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803101-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details