Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang
eable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang
eable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang
eable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Other
Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
Die Sets Type : Removable/Interchangeable
Specification Type : TE Product Specification (114-)
TE Certification : Cannot be Certified
Tool Grade : Commercial Crimp Tooling
Tooling Type : Standard Die Envelope (SDE) Die Set