TE Connectivity RF Antennas 2361492-1

Description
PCB ANTENNA,CABLE,MHF,69 8-2700MH
Datasheet
Description
PCB ANTENNA,CABLE,MHF,69 8-2700MH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2361492-1 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2361492-1
RF Antennas 2361492-1
PCB ANTENNA,CABLE,MHF,69 8-2700MH

PCB ANTENNA,CABLE,MHF,698-2700MH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2361492-1
Product Name RF Antennas
Operating Frequency 698 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BGT24LTR11N16E6327XTSA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 to 24250 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126W/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details