TE Connectivity High Speed Pluggable IO Connectors & Cages 2359845-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 23 Heat Sink Height Class : Networking Heat Sink Style : Blade Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 23 Heat Sink Height Class : Networking Heat Sink Style : Blade Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2359845-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2359845-3
High Speed Pluggable IO Connectors & Cages 2359845-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 23 Heat Sink Height Class : Networking Heat Sink Style : Blade Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (MM) : 23
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Blade

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 15
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Centerline (Pitch) (MM) : 16.25

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2359845-3CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359845-3CT-ND
Pluggable Connector Assemblies 17-2359845-3CT-ND
15 Position SFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

15 Position SFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2359845-3TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359845-3TR-ND
Pluggable Connector Assemblies 17-2359845-3TR-ND
15 Position SFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

15 Position SFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2359845-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2359845-3
Pluggable Connectors 2359845-3
CAGE ASSY W/ HS,SFP-DD 1X1, GENE

CAGE ASSY W/ HS,SFP-DD 1X1, GENE

Supplier's Site Datasheet
Sfp-Dd Cage, 1Port, Th/press-Fit Rohs Compliant Te Connectivity - 62AJ6487 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 1Port, Th/press-Fit Rohs Compliant Te Connectivity
62AJ6487
Sfp-Dd Cage, 1Port, Th/press-Fit Rohs Compliant Te Connectivity 62AJ6487
SFP-DD CAGE, 1PORT, TH/PRESS-FIT ROHS COMPLIANT: YES

SFP-DD CAGE, 1PORT, TH/PRESS-FIT ROHS COMPLIANT: YES

Supplier's Site
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2877 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2877
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2877
SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359845-3 17-2359845-3CT-ND 2359845-3 62AJ6487 49AJ2877
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connectors Sfp-Dd Cage, 1Port, Th/press-Fit Rohs Compliant Te Connectivity Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data