TE Connectivity Automotive Headers 2359563-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 257 Contact Type : Receptacle Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 15.4 MM  [.606 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 257 Contact Type : Receptacle Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 15.4 MM  [.606 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2359563-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2359563-1
Automotive Headers 2359563-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 257 Contact Type : Receptacle Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 15.4 MM  [.606 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 257
  • Contact Type : Receptacle
  • Mating Tab Thickness : 2.5 MM  [.098 INCH ]
  • Mating Tab Width : 19.5 MM  [.768 INCH ]

Housing Features


  • Centerline (Pitch) : 15.4 MM  [.606 INCH ]

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No
Buy Now
Free Hanging, Panel Mount - 1734-2359563-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-2359563-1-ND
Free Hanging, Panel Mount 1734-2359563-1-ND
Position Rectangular Connector

Position Rectangular Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2359563-1 1734-2359563-1-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1318751-9 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details