TE Connectivity Solid State Lighting Connector Assemblies 2359518-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-2359518-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2359518-1-ND
Solid State Lighting Connector Assemblies 17-2359518-1-ND
SSL Connector 3 Position Plug, Male Pins Cable/Wire to Cable/Wire Crimp

SSL Connector 3 Position Plug, Male Pins Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity - 50AJ0362 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
50AJ0362
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity 50AJ0362
PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359518-1 17-2359518-1-ND 50AJ0362
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
Mounting Panel Mount Panel Mount
Voltage Rating 600 volts
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details