TE Connectivity SAS & MiniSAS 2359516-2

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2359516-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2359516-2
SAS & MiniSAS 2359516-2
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Ports : 1
  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.15 MM  [.32 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • PCIe/SAS Generation : Gen4
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 360

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connector Assemblies - 17-2359516-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359516-2TR-ND
Pluggable Connector Assemblies 17-2359516-2TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2359516-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359516-2CT-ND
Pluggable Connector Assemblies 17-2359516-2CT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2359516-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359516-2DKR-ND
Pluggable Connector Assemblies 17-2359516-2DKR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity - 37AJ4449 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity
37AJ4449
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity 37AJ4449
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity - 37AJ4450 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity
37AJ4450
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity 37AJ4450
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity - 42AK5875 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity
42AK5875
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity 42AK5875
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS ROHS COMPLIANT: YES

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 2359516-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2359516-2
Pluggable Connectors 2359516-2
SAS/PCIE 4.0 (U.2/U.3) RECEPTACL

SAS/PCIE 4.0 (U.2/U.3) RECEPTACL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359516-2 2359516-2 17-2359516-2TR-ND 37AJ4449 42AK5875 2359516-2
Product Name SAS & MiniSAS Pluggable Connector Assemblies I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity Pluggable Connectors
Connector Type Board to Board Connector Receptacle
Termination Surface Mount Surface Mount
Mounting Board Mount Surface Mount PCB Mount
Unlock Full Specs
to access all available technical data