TE Connectivity Solid State Lighting Connector Accessories 2359482-6

Description
Connector Module Base For
Request a Quote Datasheet
Description
Connector Module Base For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Accessories - 17-2359482-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
17-2359482-6-ND
Solid State Lighting Connector Accessories 17-2359482-6-ND
Connector Module Base For

Connector Module Base For

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
84.7Mm Ctrl Base, 3Pos, 15A, 600V; Product Range Te Connectivity - 99AJ6503 - Newark, An Avnet Company
Chicago, IL, United States
84.7Mm Ctrl Base, 3Pos, 15A, 600V; Product Range Te Connectivity
99AJ6503
84.7Mm Ctrl Base, 3Pos, 15A, 600V; Product Range Te Connectivity 99AJ6503
84.7MM CTRL BASE, 3POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:3Contacts; Gender:-; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

84.7MM CTRL BASE, 3POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:3Contacts; Gender:-; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2359482-6-ND 2359482-6 99AJ6503
Product Name Solid State Lighting Connector Accessories 84.7Mm Ctrl Base, 3Pos, 15A, 600V; Product Range Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products