TE Connectivity Solid State Lighting Connector Accessories 2359482-5

Description
Connector For
Request a Quote Datasheet
Description
Connector For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Accessories - 17-2359482-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
17-2359482-5-ND
Solid State Lighting Connector Accessories 17-2359482-5-ND
Connector For

Connector For

Buy Now Datasheet
84.7Mm Ctrl Base W/vent, 3Pos, 15A, 600V; Product Range Te Connectivity - 99AJ6502 - Newark, An Avnet Company
Chicago, IL, United States
84.7Mm Ctrl Base W/vent, 3Pos, 15A, 600V; Product Range Te Connectivity
99AJ6502
84.7Mm Ctrl Base W/vent, 3Pos, 15A, 600V; Product Range Te Connectivity 99AJ6502
84.7MM CTRL BASE W/VENT, 3POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:3Contacts; Gender:-; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

84.7MM CTRL BASE W/VENT, 3POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:3Contacts; Gender:-; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2359482-5-ND 99AJ6502
Product Name Solid State Lighting Connector Accessories 84.7Mm Ctrl Base W/vent, 3Pos, 15A, 600V; Product Range Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details