TE Connectivity Solid State Lighting Connector Accessories 2359482-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Accessories - 17-2359482-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
17-2359482-2-ND
Solid State Lighting Connector Accessories 17-2359482-2-ND
Connector Module Base For

Connector Module Base For

Buy Now Datasheet
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity - 90AJ7636 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity
90AJ7636
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity 90AJ7636
LED LIGHT CONN, PLUG, 7POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED LIGHT CONN, PLUG, 7POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359482-2 17-2359482-2-ND 90AJ7636
Product Name Solid State Lighting Connector Accessories Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details