TE Connectivity Solid State Lighting Connector Accessories 2359482-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Accessories - 17-2359482-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
17-2359482-1-ND
Solid State Lighting Connector Accessories 17-2359482-1-ND
Connector For

Connector For

Buy Now Datasheet
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity - 90AJ7635 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity
90AJ7635
Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity 90AJ7635
LED LIGHT CONN, PLUG, 7POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED LIGHT CONN, PLUG, 7POS, 15A, 600V; Product Range:LUMAWISE ENDURANCE N+ Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359482-1 17-2359482-1-ND 90AJ7635
Product Name Solid State Lighting Connector Accessories Led Light Conn, Plug, 7Pos, 15A, 600V; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details