TE Connectivity Street Lighting Base Assemblies 2359482-1

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Base Assemblies - 2359482-1 - TE Connectivity
Berwyn, PA, United States
Street Lighting Base Assemblies
2359482-1
Street Lighting Base Assemblies 2359482-1
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Vented
  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Diameter : 84.7 MM  [3.33 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Uncategorized Products
Product Number 2359482-1
Product Name Street Lighting Base Assemblies
Unlock Full Specs
to access all available technical data

Similar Products