TE Connectivity Circular Connector Housings 2359422-2

Description
3 (Power) Position Circular Connector Plug Housing Panel Mount
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-2359422-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2359422-2-ND
Circular Connector Housings 17-2359422-2-ND
3 (Power) Position Circular Connector Plug Housing Panel Mount

3 (Power) Position Circular Connector Plug Housing Panel Mount

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity - 50AJ0361 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
50AJ0361
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity 50AJ0361
PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2359422-2-ND 50AJ0361
Product Name Circular Connector Housings Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details