TE Connectivity Solid State Lighting Connector Assemblies 2359422-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-2359422-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2359422-1-ND
Solid State Lighting Connector Assemblies 17-2359422-1-ND
SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Screw

SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Screw

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity - 50AJ0360 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
50AJ0360
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity 50AJ0360
PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2359422-1 17-2359422-1-ND 50AJ0360
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details