TE Connectivity Circular Connector Adapters 2359421-2

Description
Circular Connector Distributor X-Shaped 3/3 (3) Female Sockets/Female Sockets (2), Male Pins (1) Free Hanging (In-Line)
Request a Quote Datasheet
Description
Circular Connector Distributor X-Shaped 3/3 (3) Female Sockets/Female Sockets (2), Male Pins (1) Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - 17-2359421-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
17-2359421-2-ND
Circular Connector Adapters 17-2359421-2-ND
Circular Connector Distributor X-Shaped 3/3 (3) Female Sockets/Female Sockets (2), Male Pins (1) Free Hanging (In-Line)

Circular Connector Distributor X-Shaped 3/3 (3) Female Sockets/Female Sockets (2), Male Pins (1) Free Hanging (In-Line)

Buy Now Datasheet
Multi Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0359 - Newark, An Avnet Company
Chicago, IL, United States
Multi Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0359
Multi Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0359
MULTI SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MULTI SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Adapters - 2359421-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
2359421-2
Circular Connector Adapters 2359421-2
NECTOR T, MULTI SPLITTER, KEY-B

NECTOR T, MULTI SPLITTER, KEY-B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2359421-2-ND 50AJ0359 2359421-2
Product Name Circular Connector Adapters Multi Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity Circular Connector Adapters
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details