TE Connectivity Connectors, Interconnects - Circular Connectors - Adapters 2359420-2

Description
Win Source Part Number: 1038269-2359420-2 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: NECTOR T Fastening Type: Latch Lock Package: Bag Connector Style: Distributor T-Shaped Voltage Rating: 600VAC Ingress Protection: IP67/IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polycarbonate (PC) Material Flammability Rating: UL94 HF-1, UL94 V-0 Housing Color: Black Standard Package: 12 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Female Sockets (1), Male Pins (1) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 (2) Orientation (Convert From): B Orientation (Convert To): B ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A, 25A HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: 17-2359420-2
Request a Quote Datasheet
Description
Win Source Part Number: 1038269-2359420-2 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: NECTOR T Fastening Type: Latch Lock Package: Bag Connector Style: Distributor T-Shaped Voltage Rating: 600VAC Ingress Protection: IP67/IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polycarbonate (PC) Material Flammability Rating: UL94 HF-1, UL94 V-0 Housing Color: Black Standard Package: 12 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Female Sockets (1), Male Pins (1) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 (2) Orientation (Convert From): B Orientation (Convert To): B ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A, 25A HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: 17-2359420-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1038269-2359420-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1038269-2359420-2
Connectors, Interconnects - Circular Connectors - Adapters 1038269-2359420-2
Win Source Part Number: 1038269-2359420-2 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: NECTOR T Fastening Type: Latch Lock Package: Bag Connector Style: Distributor T-Shaped Voltage Rating: 600VAC Ingress Protection: IP67/IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polycarbonate (PC) Material Flammability Rating: UL94 HF-1, UL94 V-0 Housing Color: Black Standard Package: 12 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Female Sockets (1), Male Pins (1) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 (2) Orientation (Convert From): B Orientation (Convert To): B ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A, 25A HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: 17-2359420-2

Win Source Part Number: 1038269-2359420-2
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: NECTOR T
Fastening Type: Latch Lock
Package: Bag
Connector Style: Distributor T-Shaped
Voltage Rating: 600VAC
Ingress Protection: IP67/IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT), Polycarbonate (PC)
Material Flammability Rating: UL94 HF-1, UL94 V-0
Housing Color: Black
Standard Package: 12
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Female Sockets (1), Male Pins (1)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Number of Positions (Convert From): 3
Number of Positions (Convert To): 3 (2)
Orientation (Convert From): B
Orientation (Convert To): B
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A, 25A
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: 17-2359420-2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-2359420-2
Electronic Connector 436-2359420-2
Conn Circular Splitter PIN/SKT 12 POS T Style 4 Port Bag Product overview: 2359420-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2359420-2 can be used for catalog matching and distributor lookup.

Conn Circular Splitter PIN/SKT 12 POS T Style 4 Port Bag Product overview: 2359420-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2359420-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Adapters - 17-2359420-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
17-2359420-2-ND
Circular Connector Adapters 17-2359420-2-ND
Circular Connector Distributor T-Shaped 3/3 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)

Circular Connector Distributor T-Shaped 3/3 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)

Buy Now Datasheet
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0357 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0357
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0357
T-SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

T-SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038269-2359420-2 436-2359420-2 17-2359420-2-ND 50AJ0357
Product Name Connectors, Interconnects - Circular Connectors - Adapters Electronic Connector Circular Connector Adapters T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers