TE Connectivity Solid State Lighting Connector Assemblies 2359420-1

Description
SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire
Request a Quote Datasheet
Description
SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-2359420-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2359420-1-ND
Solid State Lighting Connector Assemblies 17-2359420-1-ND
SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire

SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire

Buy Now Datasheet
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys - 2359420-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys
2359420-1
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys 2359420-1
NECTOR T, T-SPLITTER, KEY-A

NECTOR T, T-SPLITTER, KEY-A

Buy Now
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0356 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0356
T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0356
T-SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

T-SPLITTER, PLUG/RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2359420-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2359420-1
Solid State Lighting Connector Assemblies 2359420-1
NECTOR T, T-SPLITTER, KEY-A

NECTOR T, T-SPLITTER, KEY-A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2359420-1-ND 2359420-1 50AJ0356 2359420-1
Product Name Solid State Lighting Connector Assemblies Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys T-Splitter, Plug/rcpt, 3Pos, Cable; Product Range Te Connectivity Solid State Lighting Connector Assemblies
Mounting Screw Cable Mount Screw
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details