TE Connectivity High Speed Pluggable IO Connectors & Cages 2359309-1

Description
Body Features Heat Sink Finish : Nickel Heat Sink Height : 4 MM  [.157 INCH ] Configuration Features Number of Ports : 1 Number of Positions : 38 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : 19 MM  [.75 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Nickel Heat Sink Height : 4 MM  [.157 INCH ] Configuration Features Number of Ports : 1 Number of Positions : 38 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : 19 MM  [.75 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2359309-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2359309-1
High Speed Pluggable IO Connectors & Cages 2359309-1
Body Features Heat Sink Finish : Nickel Heat Sink Height : 4 MM  [.157 INCH ] Configuration Features Number of Ports : 1 Number of Positions : 38 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : 19 MM  [.75 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Nickel
  • Heat Sink Height : 4 MM  [.157 INCH ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 38
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Centerline (Pitch) : 19 MM  [.75 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Thermal Bridge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 38 Features: EMI Shielded Connector Type: QSFP28 Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 38
Features: EMI Shielded
Connector Type: QSFP28
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage with Heat Sink

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2359309-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2359309-1
Modular Connectors / Ethernet Connectors 2359309-1
CAGE ASSEMBLY, QSFP28 1X1 THERMAL BRIDGE

CAGE ASSEMBLY, QSFP28 1X1 THERMAL BRIDGE

Buy Now
Pluggable Connector Assemblies - 17-2359309-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2359309-1-ND
Pluggable Connector Assemblies 17-2359309-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Pluggable Connectors - 2359309-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2359309-1
Pluggable Connectors 2359309-1
CAGE ASSEMBLY, QSFP28 1X1 THERMA

CAGE ASSEMBLY, QSFP28 1X1 THERMA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2359309-1 2359309-1 17-2359309-1-ND 2359309-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors
Current Rating 0.5 amps
Gender Male / Plug
Termination Press-Fit
Unlock Full Specs
to access all available technical data