TE Connectivity High Speed Pluggable IO Connectors & Cages 2358986-1

Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .157 Configuration Features Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .157 Configuration Features Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2358986-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2358986-1
High Speed Pluggable IO Connectors & Cages 2358986-1
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .157 Configuration Features Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Thermal Bridge Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height (INCH) : .157

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 20
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Centerline (Pitch) : 14.25 MM  [.56 INCH ]

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Thermal Bridge

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2358986-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2358986-1-ND
Pluggable Connector Assemblies 17-2358986-1-ND
SFP+ 1X1 CAGE ASSEMBLY, THERMAL

SFP+ 1X1 CAGE ASSEMBLY, THERMAL

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2358986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2358986-1
Modular Connectors / Ethernet Connectors 2358986-1
SFP+ 1x1 Cage Assembly, Thermal Bridge

SFP+ 1x1 Cage Assembly, Thermal Bridge

Buy Now
Pluggable I/O Connectors - 2727607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2727607
Pluggable I/O Connectors 2727607
TE Connectivity 2358986-1

TE Connectivity 2358986-1

Supplier's Site
Pluggable I/O Connectors - 2727606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2727606
Pluggable I/O Connectors 2727606
TE Connectivity 2358986-1

TE Connectivity 2358986-1

Supplier's Site
Pluggable Connector Assemblies - 2358986-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2358986-1
Pluggable Connector Assemblies 2358986-1
SFP+ 1X1 CAGE ASSEMBLY, THERMAL

SFP+ 1X1 CAGE ASSEMBLY, THERMAL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2358986-1 17-2358986-1-ND 2358986-1 2727607 2358986-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable I/O Connectors Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Solder Press-Fit
Unlock Full Specs
to access all available technical data