TE Connectivity Backplane Fiber Optics 2358901-3

Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2358901-3 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2358901-3
Backplane Fiber Optics 2358901-3
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13

Body Features


  • Connector & Keying Code : N
  • Primary Product Material : Aluminum
  • Shell Finish : Nickel

Configuration Features


  • Number of Fibers : 48, 24
  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 2

Mechanical Attachment


  • Insert Option : 0° Orientation

Product Type Features


  • Fiber Optic Connector Type : VITA 87
  • Fiber Optic Mode : Singlemode & Multimode
  • Fiber Optic Product Type : Connector Kit
  • Shell Size : 13
Buy Now Datasheet
Circular Connector Housings - 844-2358901-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
844-2358901-3-ND
Circular Connector Housings 844-2358901-3-ND
CONN ASSY, PLUG. FO, MT, SIZE 13

CONN ASSY, PLUG. FO, MT, SIZE 13

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2358901-3 844-2358901-3-ND
Product Name Backplane Fiber Optics Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details