TE Connectivity Backplane Fiber Optics 2358900-3

Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2358900-3 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2358900-3
Backplane Fiber Optics 2358900-3
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 24 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 2 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 13

Body Features


  • Connector & Keying Code : N
  • Primary Product Material : Aluminum
  • Shell Finish : Nickel

Configuration Features


  • Number of Fibers : 48, 24
  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 2

Mechanical Attachment


  • Insert Option : 0° Orientation

Product Type Features


  • Fiber Optic Connector Type : VITA 87
  • Fiber Optic Mode : Singlemode & Multimode
  • Fiber Optic Product Type : Connector Kit
  • Shell Size : 13
Buy Now
Circular Connector Housings - 844-2358900-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
844-2358900-3-ND
Circular Connector Housings 844-2358900-3-ND
CONN ASSY RCPT, FO MT SIZE 13 2

CONN ASSY RCPT, FO MT SIZE 13 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2358900-3 844-2358900-3-ND
Product Name Backplane Fiber Optics Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589062-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details