TE Connectivity Backplane Fiber Optics 2358897-1

Description
Body Features Connector & Keying Code : N Primary Product Color : Olive Drab Primary Product Material : Aluminum Shell Finish : Olive Drab Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Color : Olive Drab Primary Product Material : Aluminum Shell Finish : Olive Drab Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2358897-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2358897-1
Backplane Fiber Optics 2358897-1
Body Features Connector & Keying Code : N Primary Product Color : Olive Drab Primary Product Material : Aluminum Shell Finish : Olive Drab Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15

Body Features


  • Connector & Keying Code : N
  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Shell Finish : Olive Drab

Configuration Features


  • Number of Fibers : 48, 96
  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 4

Mechanical Attachment


  • Insert Option : 0° Orientation

Product Type Features


  • Fiber Optic Connector Type : VITA 87
  • Fiber Optic Mode : Singlemode & Multimode
  • Fiber Optic Product Type : Connector Kit
  • Shell Size : 15
Buy Now
Circular Connector Housings - 844-2358897-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
844-2358897-1-ND
Circular Connector Housings 844-2358897-1-ND
CONN. ASSY, FO,MT, RCPT, SIZE 15

CONN. ASSY, FO,MT, RCPT, SIZE 15

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2358897-1 844-2358897-1-ND
Product Name Backplane Fiber Optics Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products