TE Connectivity
Automotive Connector EMC Shielding
2358669-1
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Shield
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
- Connector Shielding Accessory Type : Shield
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2358669-1 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers