TE Connectivity Primary Wire 2358660-1

Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Dimensions Outside Cable Diameter : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 4 Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Dimensions Outside Cable Diameter : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 4 Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 2358660-1 - TE Connectivity
Berwyn, PA, United States
Primary Wire
2358660-1
Primary Wire 2358660-1
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Dimensions Outside Cable Diameter : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 4 Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Black

Dimensions


  • Outside Cable Diameter : 3.05 MM  [.12 INCH ]
  • Wire Size (MMSQ) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2358660-1
Product Name Primary Wire
Rated Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0805093001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 0632753001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 034141-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1815973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details