Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc
Configuration Features Number of Positions : 15, 9
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC
Operation/Applicatio
n Compatible With Connector Shell Size : 1
Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc
Configuration Features Number of Positions : 15, 9
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC
Operation/Applicatio
n Compatible With Connector Shell Size : 1
Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc
Configuration Features Number of Positions : 15, 9
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC
Operation/Applicatio
n Compatible With Connector Shell Size : 1
Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Material : Zinc
Configuration Features
Number of Positions : 15, 9
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : D-Shaped
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Mating Retention Type : Jackscrew
Thread Size : 4-40 UNC
Operation/Application
Compatible With Connector Shell Size : 1
Product Type Features
Connector Backshell Product Style : Shielded
Connector Backshell Product Type : Backshell
Sealable : No
Termination Device Type : Crimp Ferrule
Usage Conditions
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]