TE Connectivity Card Edge Power Connectors 2358256-5

Description
Configuration Features Number of Dual Positions : 25 Number of Positions : 50 Number of Power Positions : 50 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 9.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : Single-Beam Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Dual Positions : 25 Number of Positions : 50 Number of Power Positions : 50 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 9.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : Single-Beam Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2358256-5 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2358256-5
Card Edge Power Connectors 2358256-5
Configuration Features Number of Dual Positions : 25 Number of Positions : 50 Number of Power Positions : 50 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 9.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : Single-Beam Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Dual Positions : 25
  • Number of Positions : 50
  • Number of Power Positions : 50
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 9.3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Power Contact Centerline : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Card Edge Type : Single-Beam
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2358256-5
Product Name Card Edge Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-213825-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details