CARD EDGE CONN, SINGLE BEAM, 50P, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2358256-1-ND | 26AJ4959 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Beam, 50P, Th; Card Edge Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |