Connectors
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, PLUG, 220POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts
MEZZANINE CONN, PLUG, 220POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts
16G,05FH,PLUG,22OP,5
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2357787-3 | 17-2357787-3CT-ND | 36AJ6768 | 2357787-3 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 220Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Category | Board to Board Connector |