TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2357787-1

Description
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 17-2357787-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-2357787-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-2357787-1-ND
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2357787-1
Electronic Connector 316-2357787-1
TE's stacking connector portfolio includes free height, fine stack and fine mate connectors. These products provide various flexible stacking solutions for mezzanine (vertical, parallel stacking board-to-board) connections. Product overview: 2357787-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2357787-1 can be used for catalog matching and distributor lookup.

TE's stacking connector portfolio includes free height, fine stack and fine mate connectors. These products provide various flexible stacking solutions for mezzanine (vertical, parallel stacking board-to-board) connections. Product overview: 2357787-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2357787-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 220 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Plug, Outer Shroud Contacts Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Plug, Outer Shroud Contacts
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2357787-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2357787-1
16G,05FH,PLUG,22OP,5 H 8UAU, HT

16G,05FH,PLUG,22OP,5H 8UAU, HT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2357787-1-ND 316-2357787-1 2357787-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data