220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
16G,05FH,REC,22OP,4H
MEZZANINE CONN, RCPT, 220POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts
MEZZANINE CONN, RCPT, 220POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts
MEZZANINE CONN, RCPT, 220POS, 2ROW ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2357739-3CT-ND | 2357739-3 | 36AJ6767 | 33AK7303 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 220Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity | Mezzanine Conn, Rcpt, 220Pos, 2Row Rohs Compliant Te Connectivity |
| Category | Board to Board Connector |