Connectors
Conn Board to Board RCP 220 POS 0.5mm Solder ST SMD Box Product overview: 2357739-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2357739-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Connector Type: Receptacle, Center Strip Contacts
Package: Tray
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
16G,05FH,REC,22OPIN,
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2357739-2 | 316-2357739-2 | 17-2357739-2-ND | 2357739-2 | |
| Product Name | SMD Electronic Connector | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount |