TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2357686-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2357686-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2357686-6
Connector Hardware, Mounts, Locks & Retainers 2357686-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
PCB Connector Accessories - 2722726 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2722726
PCB Connector Accessories 2722726
SGI 2.0 Crimp TPA

SGI 2.0 Crimp TPA

Supplier's Site
PCB Connector Accessories - 2722727 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2722727
PCB Connector Accessories 2722727
SGI 2.0 Crimp TPA

SGI 2.0 Crimp TPA

Supplier's Site
Rectangular Connector Accessories - 17-2357686-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2357686-6-ND
Rectangular Connector Accessories 17-2357686-6-ND
Connector Terminal Position Assurance (TPA) For SGI Series

Connector Terminal Position Assurance (TPA) For SGI Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2357686-6 2722726 17-2357686-6-ND
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers