TE Connectivity Data Connectivity Housings 2357600-2

Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031
Request a Quote
Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2357600-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2357600-2
Data Connectivity Housings 2357600-2
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031

Body Features


  • Cable Exit Angle : 90°
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 2

Contact Features


  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RTK 031
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2357600-2
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104503-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers