TE Connectivity PCB Headers & Receptacles 2357574-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Housing Features Centerline (Pitch) : 28.8 MM  [1.33 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Packaging Features Packaging Method : Carton Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Housing Features Centerline (Pitch) : 28.8 MM  [1.33 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Packaging Features Packaging Method : Carton Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2357574-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2357574-1
PCB Headers & Receptacles 2357574-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Housing Features Centerline (Pitch) : 28.8 MM  [1.33 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Packaging Features Packaging Method : Carton Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 28.8 MM  [1.33 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2357574-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102792-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details