TE Connectivity High Speed Pluggable IO Connectors & Cages 2357518-1

Description
Configuration Features Number of Ports : 24 Number of Positions : 480 Port Matrix Configuration : 2 x 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked Belly to Belly Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 24 Number of Positions : 480 Port Matrix Configuration : 2 x 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked Belly to Belly Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2357518-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2357518-1
High Speed Pluggable IO Connectors & Cages 2357518-1
Configuration Features Number of Ports : 24 Number of Positions : 480 Port Matrix Configuration : 2 x 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked Belly to Belly Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 24
  • Number of Positions : 480
  • Port Matrix Configuration : 2 x 12

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) : 14.25 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked Belly to Belly
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2357518-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2357518-1-ND
Pluggable Connector Assemblies 17-2357518-1-ND
480 (20x24) Position zSFP+ Receptacle with Cage, Ganged (2x12) Connector Press-Fit Through Hole, Right Angle

480 (20x24) Position zSFP+ Receptacle with Cage, Ganged (2x12) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2357518-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2357518-1
Modular Connectors / Ethernet Connectors 2357518-1
zSFP+ STACKED BELLY TO BELLY, 2X12 RECPT

zSFP+ STACKED BELLY TO BELLY, 2X12 RECPT

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2357518-1
Modular Connectors / Ethernet Connectors 2357518-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2357518-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2357518-1
Pluggable Connectors 2357518-1
ZSFP+ STACKED BELLY-TO-BELLY

ZSFP+ STACKED BELLY-TO-BELLY

Supplier's Site Datasheet
Zsfp+ Connector, Rcpt, 480Pos, Press Fit; No. Of Contacts Te Connectivity - 42AH1392 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Connector, Rcpt, 480Pos, Press Fit; No. Of Contacts Te Connectivity
42AH1392
Zsfp+ Connector, Rcpt, 480Pos, Press Fit; No. Of Contacts Te Connectivity 42AH1392
ZSFP+ CONNECTOR, RCPT, 480POS, PRESS FIT; No. of Contacts:480Contacts ; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ZSFP+ CONNECTOR, RCPT, 480POS, PRESS FIT; No. of Contacts:480Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2357518-1 17-2357518-1-ND 2357518-1 2357518-1 42AH1392
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connectors Zsfp+ Connector, Rcpt, 480Pos, Press Fit; No. Of Contacts Te Connectivity
Termination Through Hole - Press-Fit Press Fit
Current Rating 0.5 amps
Connector Type zSFP+ Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
RJ45 Connectors - 1-406525-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26302-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
Headers, Male Pins - A26827-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers