TE Connectivity High Speed Backplane Connectors 2356426-1

Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 20 Number of Pairs : 16 Number of Positions : 32 Number of Power Positions : 32 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 20 Number of Pairs : 16 Number of Positions : 32 Number of Power Positions : 32 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2356426-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2356426-1
High Speed Backplane Connectors 2356426-1
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 20 Number of Pairs : 16 Number of Positions : 32 Number of Power Positions : 32 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Phosphor Bronze

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 4
  • Number of Ground Positions : 20
  • Number of Pairs : 16
  • Number of Positions : 32
  • Number of Power Positions : 32
  • Number of Rows : 4
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 92
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 92
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2356426-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2356426-1
Board to Board & Mezzanine Connectors 2356426-1
RA REC ASSY 4X4, 92OHM PIR WHISPER R

RA REC ASSY 4X4, 92OHM PIR WHISPER R

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2356426-1
Board to Board & Mezzanine Connectors 2356426-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Conn, Rcpt, 32Pos, 3.9Mm; Product Range Te Connectivity - 41AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 32Pos, 3.9Mm; Product Range Te Connectivity
41AH6319
Backplane Conn, Rcpt, 32Pos, 3.9Mm; Product Range Te Connectivity 41AH6319
BACKPLANE CONN, RCPT, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2356426-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2356426-1
Backplane Connectors - Specialized 2356426-1
RA REC ASSY 4X4, 92OHM PIR WHISP

RA REC ASSY 4X4, 92OHM PIR WHISP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2356426-1 2356426-1 41AH6319 2356426-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Conn, Rcpt, 32Pos, 3.9Mm; Product Range Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press Fit
Voltage Rating 80 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data