TE Connectivity Data Connectivity Headers 2356408-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 1 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .66 MM  [.026 INCH ] Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 1 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .66 MM  [.026 INCH ] Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2356408-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2356408-1
Data Connectivity Headers 2356408-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 1 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .66 MM  [.026 INCH ] Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3, 1
  • Contact Mating Area Plating Material : Silver (Ag)
  • Mating Tab Thickness : .66 MM  [.026 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Centerline (Pitch) : 5.3 MM  [.21 INCH ]
  • Housing Color : Water Blue

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 2356408-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2356408-1
Connectors 2356408-1
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - 1734-2356408-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-2356408-1-ND
Free Hanging, Panel Mount 1734-2356408-1-ND
4P,COAX,HDR ASSY,180DEG,COD A,SH

4P,COAX,HDR ASSY,180DEG,COD A,SH

Buy Now Datasheet
Automotive Connectors - 2657179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657179
Automotive Connectors 2657179
4P,COAX,HDR ASSY,180DEG,COD A,SHORT

4P,COAX,HDR ASSY,180DEG,COD A,SHORT

Supplier's Site
Automotive Connectors - 2657180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657180
Automotive Connectors 2657180
4P,COAX,HDR ASSY,180DEG,COD A,SHORT

4P,COAX,HDR ASSY,180DEG,COD A,SHORT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2356408-1 2356408-1 2356408-1 1734-2356408-1-ND 2657179
Product Name Data Connectivity Headers Connectors Free Hanging, Panel Mount Automotive Connectors
Connector Type Wire to Board Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers