TE Connectivity Internal I/O Connectors 2356320-3

Description
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2356320-3 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2356320-3
Internal I/O Connectors 2356320-3
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 74
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : SFF-8654

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : SlimSAS

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2356320-3
Product Name Internal I/O Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers