TE Connectivity Internal I/O Connectors 2356318-2

Description
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2356318-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2356318-2
Internal I/O Connectors 2356318-2
Configuration Features Number of Positions : 74 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : SFF-8654 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : SlimSAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 74
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : SFF-8654

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : SlimSAS

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2356318-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2356318-2TR-ND
Pluggable Connector Assemblies 17-2356318-2TR-ND
SLIMSAS X8 REC VERTICAL

SLIMSAS X8 REC VERTICAL

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2356318-2 17-2356318-2TR-ND 2356318-2
Product Name Internal I/O Connectors Pluggable Connector Assemblies
Connector Type Wire to Board Connector SAS
Unlock Full Specs
to access all available technical data