TE Connectivity High Speed Pluggable IO Connectors & Cages 2356208-1

Description
Body Features Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Housing Features Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Housing Features Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2356208-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2356208-1
High Speed Pluggable IO Connectors & Cages 2356208-1
Body Features Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Housing Features Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]

Body Features


  • Heat Sink Height Class : Custom
  • Heat Sink Style : Blade

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 4
  • Number of Positions : 40
  • Port Matrix Configuration : 1 x 4

Housing Features


  • Centerline (Pitch) (MM) : 14.25

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2356208-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2356208-1-ND
Pluggable Connector Assemblies 17-2356208-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Pluggable Connectors - 2356208-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2356208-1
Pluggable Connectors 2356208-1
CAGE ASSEMBLY W/ LP HS ,SFP-DD 1

CAGE ASSEMBLY W/ LP HS ,SFP-DD 1

Supplier's Site Datasheet
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2874 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2874
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2874
SFP-DD CAGE, 4PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP-DD CAGE, 4PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sfp-Dd Cage, 4Port, Th/press-Fit Rohs Compliant Te Connectivity - 62AJ6476 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 4Port, Th/press-Fit Rohs Compliant Te Connectivity
62AJ6476
Sfp-Dd Cage, 4Port, Th/press-Fit Rohs Compliant Te Connectivity 62AJ6476
SFP-DD CAGE, 4PORT, TH/PRESS-FIT ROHS COMPLIANT: YES

SFP-DD CAGE, 4PORT, TH/PRESS-FIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2356208-1 17-2356208-1-ND 2356208-1 49AJ2874 62AJ6476
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connectors Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity Sfp-Dd Cage, 4Port, Th/press-Fit Rohs Compliant Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data