TE Connectivity Backplane Fiber Optics 2356183-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Mode : Multimode, Singlemode Fiber Optic Product Type : Receptacle Connector Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Mode : Multimode, Singlemode Fiber Optic Product Type : Receptacle Connector Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2356183-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2356183-1
Backplane Fiber Optics 2356183-1
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Mode : Multimode, Singlemode Fiber Optic Product Type : Receptacle Connector Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of MT Ferrule Cavities : 2

Product Type Features


  • Fiber Optic Connector Type : VITA 66.4
  • Fiber Optic Mode : Multimode, Singlemode
  • Fiber Optic Product Type : Receptacle Connector Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Fiber Optic Connector Assemblies - 17-2356183-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
17-2356183-1-ND
Fiber Optic Connector Assemblies 17-2356183-1-ND
CONN KIT,VITA66.4-DERIV,R CPT,DUA

CONN KIT,VITA66.4-DERIV,RCPT,DUA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2356183-1 17-2356183-1-ND
Product Name Backplane Fiber Optics Fiber Optic Connector Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products