320 Position Connector Array, Female Sockets Surface Mount Gold
MEZZANINE CONN, RCPT, 320POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts
320 POSITION, 1.27MM CL, GOLD, V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-2355827-1TR-ND | 70AJ0919 | 2355827-1 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |